multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 220Pf, 25V/0805; Capacitance Multicomp Pro MCMT21N221F250CT

Description
CAP, MLCC, AEC-Q200, C0G, 220PF, 25V/0805; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 220PF, 25V/0805; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 25V/0805; Capacitance Multicomp Pro - 23T7239 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 25V/0805; Capacitance Multicomp Pro
23T7239
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 25V/0805; Capacitance Multicomp Pro 23T7239
CAP, MLCC, AEC-Q200, C0G, 220PF, 25V/0805; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 220PF, 25V/0805; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 25V/0805; Ceramic Capacitor Case Multicomp Pro - 03AC2942 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 25V/0805; Ceramic Capacitor Case Multicomp Pro
03AC2942
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 25V/0805; Ceramic Capacitor Case Multicomp Pro 03AC2942
CAP, MLCC, AEC-Q200, C0G, 220PF, 25V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:220pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 220PF, 25V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:220pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7239 03AC2942
Product Name Cap, Mlcc, Aec-Q200, C0G, 220Pf, 25V/0805; Capacitance Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 220Pf, 25V/0805; Ceramic Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details