multicomp PRO Cap, Aec-Q200, 22Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro MCMT21N220F101CT

Description
CAP, AEC-Q200, 22PF, 100V, MLCC, 0805; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mmRoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 22PF, 100V, MLCC, 0805; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 22Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro - 23T7271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
23T7271
Cap, Aec-Q200, 22Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro 23T7271
CAP, AEC-Q200, 22PF, 100V, MLCC, 0805; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mmRoHS Compliant: Yes

CAP, AEC-Q200, 22PF, 100V, MLCC, 0805; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7271
Product Name Cap, Aec-Q200, 22Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details