multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 1.5 Pf, 0.25Pf, C0G / Np0, 100 V Rohs Compliant Multicomp Pro MCMT21N1R5C101CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 1.5 pF, 0.25pF, C0G / NP0, 100 V RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 1.5 pF, 0.25pF, C0G / NP0, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 1.5 Pf, 0.25Pf, C0G / Np0, 100 V Rohs Compliant Multicomp Pro - 23T7264 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 1.5 Pf, 0.25Pf, C0G / Np0, 100 V Rohs Compliant Multicomp Pro
23T7264
Multilayer Ceramic Capacitor, Mcca Series, 1.5 Pf, 0.25Pf, C0G / Np0, 100 V Rohs Compliant Multicomp Pro 23T7264
Multilayer Ceramic Capacitor, MCCA Series, 1.5 pF, 0.25pF, C0G / NP0, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 1.5 pF, 0.25pF, C0G / NP0, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7264
Product Name Multilayer Ceramic Capacitor, Mcca Series, 1.5 Pf, 0.25Pf, C0G / Np0, 100 V Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details