multicomp PRO Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro MCMT21N151F500CT

Description
CAP, AEC-Q200, 150PF, 50V, MLCC, 0805; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mmRoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 150PF, 50V, MLCC, 0805; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro - 23T7257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
23T7257
Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro 23T7257
CAP, AEC-Q200, 150PF, 50V, MLCC, 0805; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mmRoHS Compliant: Yes

CAP, AEC-Q200, 150PF, 50V, MLCC, 0805; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7257
Product Name Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers