multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 1%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCMT21N101F250CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 100 pF, 1%, C0G / NP0, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 100 pF, 1%, C0G / NP0, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 1%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7237 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 1%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7237
Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 1%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7237
Multilayer Ceramic Capacitor, MCCA Series, 100 pF, 1%, C0G / NP0, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 100 pF, 1%, C0G / NP0, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 25V/0805; Ceramic Capacitor Case Multicomp Pro - 03AC2933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 25V/0805; Ceramic Capacitor Case Multicomp Pro
03AC2933
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 25V/0805; Ceramic Capacitor Case Multicomp Pro 03AC2933
CAP, MLCC, AEC-Q200, C0G, 100PF, 25V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:100pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 100PF, 25V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:100pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7237 03AC2933
Product Name Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 1%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 100Pf, 25V/0805; Ceramic Capacitor Case Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details