multicomp PRO Cap, Mlcc, Aec-Q200, C0G/np0, 6.8Pf, 0603; Capacitance Multicomp Pro MCMT18N6R8C250CT

Description
CAP, MLCC, AEC-Q200, C0G/NP0, 6.8PF, 0603; Capacitance:6.8pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MCMT Series RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G/NP0, 6.8PF, 0603; Capacitance:6.8pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MCMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G/np0, 6.8Pf, 0603; Capacitance Multicomp Pro - 23T7141 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G/np0, 6.8Pf, 0603; Capacitance Multicomp Pro
23T7141
Cap, Mlcc, Aec-Q200, C0G/np0, 6.8Pf, 0603; Capacitance Multicomp Pro 23T7141
CAP, MLCC, AEC-Q200, C0G/NP0, 6.8PF, 0603; Capacitance:6.8pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MCMT Series RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G/NP0, 6.8PF, 0603; Capacitance:6.8pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MCMT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 6.8Pf, 25V, Mlcc, 0603; Capacitance Multicomp Pro - 03AC2927 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6.8Pf, 25V, Mlcc, 0603; Capacitance Multicomp Pro
03AC2927
Cap, Aec-Q200, 6.8Pf, 25V, Mlcc, 0603; Capacitance Multicomp Pro 03AC2927
CAP, AEC-Q200, 6.8PF, 25V, MLCC, 0603; Capacitance:6.8pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 6.8PF, 25V, MLCC, 0603; Capacitance:6.8pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7141
Product Name Cap, Mlcc, Aec-Q200, C0G/np0, 6.8Pf, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers