multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 330 Pf, 1%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMT18N331F250CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 330 pF, 1%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 330 pF, 1%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 330 Pf, 1%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7151 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 330 Pf, 1%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7151
Multilayer Ceramic Capacitor, Mcca Series, 330 Pf, 1%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7151
Multilayer Ceramic Capacitor, MCCA Series, 330 pF, 1%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 330 pF, 1%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7151
Product Name Multilayer Ceramic Capacitor, Mcca Series, 330 Pf, 1%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details