multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 2.2 Pf, 0.25Pf, C0G / Np0, 16 V Rohs Compliant Multicomp Pro MCMT18N2R2C160CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 2.2 pF, 0.25pF, C0G / NP0, 16 V RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 2.2 pF, 0.25pF, C0G / NP0, 16 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 2.2 Pf, 0.25Pf, C0G / Np0, 16 V Rohs Compliant Multicomp Pro - 23T7119 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 2.2 Pf, 0.25Pf, C0G / Np0, 16 V Rohs Compliant Multicomp Pro
23T7119
Multilayer Ceramic Capacitor, Mcca Series, 2.2 Pf, 0.25Pf, C0G / Np0, 16 V Rohs Compliant Multicomp Pro 23T7119
Multilayer Ceramic Capacitor, MCCA Series, 2.2 pF, 0.25pF, C0G / NP0, 16 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 2.2 pF, 0.25pF, C0G / NP0, 16 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 2.2Pf, 16V/0603; Ceramic Capacitor Case Multicomp Pro - 03AC2908 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 2.2Pf, 16V/0603; Ceramic Capacitor Case Multicomp Pro
03AC2908
Cap, Mlcc, Aec-Q200, C0G, 2.2Pf, 16V/0603; Ceramic Capacitor Case Multicomp Pro 03AC2908
CAP, MLCC, AEC-Q200, C0G, 2.2PF, 16V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:2.2pF; Voltage Rating:16V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 2.2PF, 16V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:2.2pF; Voltage Rating:16V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7119 03AC2908
Product Name Multilayer Ceramic Capacitor, Mcca Series, 2.2 Pf, 0.25Pf, C0G / Np0, 16 V Rohs Compliant Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 2.2Pf, 16V/0603; Ceramic Capacitor Case Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers