multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 220Pf, 25V/0603; Ceramic Capacitor Case Multicomp Pro MCMT18N221F250CT

Description
CAP, MLCC, AEC-Q200, C0G, 220PF, 25V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:220pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 220PF, 25V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:220pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 25V/0603; Ceramic Capacitor Case Multicomp Pro - 03AC2915 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 25V/0603; Ceramic Capacitor Case Multicomp Pro
03AC2915
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 25V/0603; Ceramic Capacitor Case Multicomp Pro 03AC2915
CAP, MLCC, AEC-Q200, C0G, 220PF, 25V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:220pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 220PF, 25V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:220pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 1%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7150 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 1%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7150
Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 1%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7150
Multilayer Ceramic Capacitor, MCCA Series, 220 pF, 1%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 220 pF, 1%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2915 23T7150
Product Name Cap, Mlcc, Aec-Q200, C0G, 220Pf, 25V/0603; Ceramic Capacitor Case Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 1%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 2.20E-4 microF
Capacitance Tolerance 1 (+/- %)
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details