multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0603; Capacitance Multicomp Pro MCMT18N220F100CT

Description
CAP, MLCC, AEC-Q200, C0G, 22PF, 10V, 0603; Capacitance:22pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 22PF, 10V, 0603; Capacitance:22pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0603; Capacitance Multicomp Pro - 23T7106 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0603; Capacitance Multicomp Pro
23T7106
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0603; Capacitance Multicomp Pro 23T7106
CAP, MLCC, AEC-Q200, C0G, 22PF, 10V, 0603; Capacitance:22pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 22PF, 10V, 0603; Capacitance:22pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0603; Ceramic Capacitor Case Multicomp Pro - 03AC2910 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0603; Ceramic Capacitor Case Multicomp Pro
03AC2910
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0603; Ceramic Capacitor Case Multicomp Pro 03AC2910
CAP, MLCC, AEC-Q200, C0G, 22PF, 10V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:22pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 22PF, 10V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:22pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7106 03AC2910
Product Name Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0603; Capacitance Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0603; Ceramic Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers