multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 1 Pf, 0.25Pf, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMT18N1R0C160CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 1 pF, 0.25pF, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 1 pF, 0.25pF, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 1 Pf, 0.25Pf, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7117 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 1 Pf, 0.25Pf, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7117
Multilayer Ceramic Capacitor, Mcca Series, 1 Pf, 0.25Pf, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7117
Multilayer Ceramic Capacitor, MCCA Series, 1 pF, 0.25pF, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 1 pF, 0.25pF, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 1Pf, 16V, 0603; Ceramic Capacitor Case Multicomp Pro - 03AC2888 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 1Pf, 16V, 0603; Ceramic Capacitor Case Multicomp Pro
03AC2888
Cap, Mlcc, Aec-Q200, C0G, 1Pf, 16V, 0603; Ceramic Capacitor Case Multicomp Pro 03AC2888
CAP, MLCC, AEC-Q200, C0G, 1PF, 16V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:1pF; Voltage Rating:16V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 1PF, 16V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:1pF; Voltage Rating:16V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7117 03AC2888
Product Name Multilayer Ceramic Capacitor, Mcca Series, 1 Pf, 0.25Pf, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 1Pf, 16V, 0603; Ceramic Capacitor Case Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details