multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 150Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro MCMT18N151F500CT

Description
CAP, MLCC, AEC-Q200, C0G, 150PF, 50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:150pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 150PF, 50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:150pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 150Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro - 03AC2906 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 150Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro
03AC2906
Cap, Mlcc, Aec-Q200, C0G, 150Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro 03AC2906
CAP, MLCC, AEC-Q200, C0G, 150PF, 50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:150pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 150PF, 50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:150pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 150Pf, 50V/0603; Capacitance Multicomp Pro - 23T7168 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 150Pf, 50V/0603; Capacitance Multicomp Pro
23T7168
Cap, Mlcc, Aec-Q200, C0G, 150Pf, 50V/0603; Capacitance Multicomp Pro 23T7168
CAP, MLCC, AEC-Q200, C0G, 150PF, 50V/0603; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 150PF, 50V/0603; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2906 23T7168
Product Name Cap, Mlcc, Aec-Q200, C0G, 150Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 150Pf, 50V/0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details