multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 15Pf, 25V, 0603; Ceramic Capacitor Case Multicomp Pro MCMT18N150F250CT

Description
CAP, MLCC, AEC-Q200, C0G, 15PF, 25V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:15pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 15PF, 25V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:15pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 25V, 0603; Ceramic Capacitor Case Multicomp Pro - 03AC2904 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 25V, 0603; Ceramic Capacitor Case Multicomp Pro
03AC2904
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 25V, 0603; Ceramic Capacitor Case Multicomp Pro 03AC2904
CAP, MLCC, AEC-Q200, C0G, 15PF, 25V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:15pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 15PF, 25V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:15pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 25V, 0603; Capacitance Multicomp Pro - 23T7143 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 25V, 0603; Capacitance Multicomp Pro
23T7143
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 25V, 0603; Capacitance Multicomp Pro 23T7143
CAP, MLCC, AEC-Q200, C0G, 15PF, 25V, 0603; Capacitance:15pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 15PF, 25V, 0603; Capacitance:15pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2904 23T7143
Product Name Cap, Mlcc, Aec-Q200, C0G, 15Pf, 25V, 0603; Ceramic Capacitor Case Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 15Pf, 25V, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers