multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 1000Pf/16V/0603; Ceramic Capacitor Case Multicomp Pro MCMT18N102F160CT

Description
CAP, MLCC, AEC-Q200, C0G, 1000PF/16V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:1000pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 1000PF/16V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:1000pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/16V/0603; Ceramic Capacitor Case Multicomp Pro - 03AC2899 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/16V/0603; Ceramic Capacitor Case Multicomp Pro
03AC2899
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/16V/0603; Ceramic Capacitor Case Multicomp Pro 03AC2899
CAP, MLCC, AEC-Q200, C0G, 1000PF/16V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:1000pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 1000PF/16V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:1000pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/16V/0603; Capacitance Multicomp Pro - 23T7135 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/16V/0603; Capacitance Multicomp Pro
23T7135
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/16V/0603; Capacitance Multicomp Pro 23T7135
CAP, MLCC, AEC-Q200, C0G, 1000PF/16V/0603; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 1000PF/16V/0603; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2899 23T7135
Product Name Cap, Mlcc, Aec-Q200, C0G, 1000Pf/16V/0603; Ceramic Capacitor Case Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 1000Pf/16V/0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details