multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 100Pf, 10V/0603; Ceramic Capacitor Case Multicomp Pro MCMT18N101F100CT

Description
CAP, MLCC, AEC-Q200, C0G, 100PF, 10V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:100pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 100PF, 10V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:100pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 10V/0603; Ceramic Capacitor Case Multicomp Pro - 03AC2894 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 10V/0603; Ceramic Capacitor Case Multicomp Pro
03AC2894
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 10V/0603; Ceramic Capacitor Case Multicomp Pro 03AC2894
CAP, MLCC, AEC-Q200, C0G, 100PF, 10V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:100pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 100PF, 10V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:100pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 10V/0603; Capacitance Multicomp Pro - 23T7110 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 10V/0603; Capacitance Multicomp Pro
23T7110
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 10V/0603; Capacitance Multicomp Pro 23T7110
CAP, MLCC, AEC-Q200, C0G, 100PF, 10V/0603; Capacitance:100pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 100PF, 10V/0603; Capacitance:100pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2894 23T7110
Product Name Cap, Mlcc, Aec-Q200, C0G, 100Pf, 10V/0603; Ceramic Capacitor Case Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 100Pf, 10V/0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers