CAP, MLCC, AEC-Q200, C0G, 10PF, 25V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:10pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
CAP, MLCC, AEC-Q200, C0G, 10PF, 25V, 0603; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 03AC2892 | 23T7142 |
| Product Name | Cap, Mlcc, Aec-Q200, C0G, 10Pf, 25V, 0603; Ceramic Capacitor Case Multicomp Pro | Cap, Mlcc, Aec-Q200, C0G, 10Pf, 25V, 0603; Capacitance Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |