multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 68Pf, 50V, 0402; Ceramic Capacitor Case Multicomp Pro MCMT15N680F500CT

Description
CAP, MLCC, AEC-Q200, C0G, 68PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:68pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Description
CAP, MLCC, AEC-Q200, C0G, 68PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:68pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, MLCC, AEC-Q200, C0G, 68pF, 50V, 0402 is a multilayer ceramic capacitor designed for automotive applications, meeting AEC-Q200 standards for reliability. It features a capacitance of 68pF with a voltage rating of 50V, housed in a compact 0402 (1005 metric) package. The capacitor utilizes a C0G (NP0) dielectric, known for its stability and low temperature coefficient, making it suitable for precision applications. The product is RoHS compliant and has a capacitance tolerance of ±1%. This capacitor is ideal for use in navigation, entertainment, and automotive electronic equipment, providing high electrical precision and reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Cap, MLCC, AEC-Q200, C0G, 68pF, 50V, 0402 is a multilayer ceramic capacitor designed for automotive applications, meeting AEC-Q200 standards for reliability. It features a capacitance of 68pF with a voltage rating of 50V, housed in a compact 0402 (1005 metric) package. The capacitor utilizes a C0G (NP0) dielectric, known for its stability and low temperature coefficient, making it suitable for precision applications. The product is RoHS compliant and has a capacitance tolerance of ±1%. This capacitor is ideal for use in navigation, entertainment, and automotive electronic equipment, providing high electrical precision and reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 50V, 0402; Ceramic Capacitor Case Multicomp Pro - 03AC2887 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 50V, 0402; Ceramic Capacitor Case Multicomp Pro
03AC2887
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 50V, 0402; Ceramic Capacitor Case Multicomp Pro 03AC2887
CAP, MLCC, AEC-Q200, C0G, 68PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:68pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 68PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:68pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 50V, 0402; Capacitance Multicomp Pro - 23T7096 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 50V, 0402; Capacitance Multicomp Pro
23T7096
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 50V, 0402; Capacitance Multicomp Pro 23T7096
CAP, MLCC, AEC-Q200, C0G, 68PF, 50V, 0402; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0402 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 68PF, 50V, 0402; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0402 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2887 23T7096
Product Name Cap, Mlcc, Aec-Q200, C0G, 68Pf, 50V, 0402; Ceramic Capacitor Case Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 68Pf, 50V, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details