multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0402; Ceramic Capacitor Case Multicomp Pro MCMT15N101F160CT

Description
CAP, MLCC, AEC-Q200, C0G, 100PF, 16V/0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:100pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 100PF, 16V/0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:100pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0402; Ceramic Capacitor Case Multicomp Pro - 03AC2877 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0402; Ceramic Capacitor Case Multicomp Pro
03AC2877
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0402; Ceramic Capacitor Case Multicomp Pro 03AC2877
CAP, MLCC, AEC-Q200, C0G, 100PF, 16V/0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:100pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 100PF, 16V/0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:100pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0402; Capacitance Multicomp Pro - 23T7083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0402; Capacitance Multicomp Pro
23T7083
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0402; Capacitance Multicomp Pro 23T7083
CAP, MLCC, AEC-Q200, C0G, 100PF, 16V/0402; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0402 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 100PF, 16V/0402; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0402 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2877 23T7083
Product Name Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0402; Ceramic Capacitor Case Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0402; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers