multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 10Pf, 25V, 0402; Capacitance Multicomp Pro MCMT15N100F250CT

Description
CAP, MLCC, AEC-Q200, C0G, 10PF, 25V, 0402; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0402 RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 10PF, 25V, 0402; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0402 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 10Pf, 25V, 0402; Capacitance Multicomp Pro - 23T7084 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 10Pf, 25V, 0402; Capacitance Multicomp Pro
23T7084
Cap, Mlcc, Aec-Q200, C0G, 10Pf, 25V, 0402; Capacitance Multicomp Pro 23T7084
CAP, MLCC, AEC-Q200, C0G, 10PF, 25V, 0402; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0402 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 10PF, 25V, 0402; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0402 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 10Pf, 25V, 0402; Ceramic Capacitor Case Multicomp Pro - 03AC2875 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 10Pf, 25V, 0402; Ceramic Capacitor Case Multicomp Pro
03AC2875
Cap, Mlcc, Aec-Q200, C0G, 10Pf, 25V, 0402; Ceramic Capacitor Case Multicomp Pro 03AC2875
CAP, MLCC, AEC-Q200, C0G, 10PF, 25V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:10pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 10PF, 25V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:10pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7084 03AC2875
Product Name Cap, Mlcc, Aec-Q200, C0G, 10Pf, 25V, 0402; Capacitance Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 10Pf, 25V, 0402; Ceramic Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details