CAP, MLCC, AEC-Q200, C0G, 10PF, 10V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:10pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Multilayer Ceramic Capacitor, MCCA Series, 10 pF, 1%, C0G / NP0, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 03AC2873 | 23T7070 |
| Product Name | Cap, Mlcc, Aec-Q200, C0G, 10Pf, 10V, 0402; Ceramic Capacitor Case Multicomp Pro | Multilayer Ceramic Capacitor, Mcca Series, 10 Pf, 1%, C0G / Np0, 10 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 1.00E-5 microF | |
| Capacitance Tolerance | 1 (+/- %) |