multicomp PRO Fuse, Pcb, 2.5A, 250V, Fast Acting; Fuse Current Multicomp Pro MCMSF 2.5A 250V

Description
FUSE, PCB, 2.5A, 250V, FAST ACTING; Fuse Current:2.5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 2.5A, 250V, FAST ACTING; Fuse Current:2.5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 2.5A, 250V, Fast Acting; Fuse Current Multicomp Pro - 95M6619 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2.5A, 250V, Fast Acting; Fuse Current Multicomp Pro
95M6619
Fuse, Pcb, 2.5A, 250V, Fast Acting; Fuse Current Multicomp Pro 95M6619
FUSE, PCB, 2.5A, 250V, FAST ACTING; Fuse Current:2.5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mm RoHS Compliant: Yes

FUSE, PCB, 2.5A, 250V, FAST ACTING; Fuse Current:2.5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6619
Product Name Fuse, Pcb, 2.5A, 250V, Fast Acting; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Approvals / Standards RoHS
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313624 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 16 amps
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers