multicomp PRO Fuse, Pcb, 1A, 250V, Fast Acting; Fuse Current Multicomp Pro MCMSF 1A 250V

Description
FUSE, PCB, 1A, 250V, FAST ACTING; Fuse Current:1A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Lead Length:22mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 1A, 250V, FAST ACTING; Fuse Current:1A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Lead Length:22mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 1A, 250V, Fast Acting; Fuse Current Multicomp Pro - 95M6618 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1A, 250V, Fast Acting; Fuse Current Multicomp Pro
95M6618
Fuse, Pcb, 1A, 250V, Fast Acting; Fuse Current Multicomp Pro 95M6618
FUSE, PCB, 1A, 250V, FAST ACTING; Fuse Current:1A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Lead Length:22mm RoHS Compliant: Yes

FUSE, PCB, 1A, 250V, FAST ACTING; Fuse Current:1A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Lead Length:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6618
Product Name Fuse, Pcb, 1A, 250V, Fast Acting; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Approvals / Standards RoHS
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 6 amps
View Details
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers