multicomp PRO Reversing Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp MCMS-DOLRS11N7ISOMC

Description
REVERSING STARTER, 3-PH, 11KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
REVERSING STARTER, 3-PH, 11KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Reversing Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp - 49AC8211 - Newark, An Avnet Company
Chicago, IL, United States
Reversing Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp
49AC8211
Reversing Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp 49AC8211
REVERSING STARTER, 3-PH, 11KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

REVERSING STARTER, 3-PH, 11KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 49AC8211
Product Name Reversing Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp
Continuous Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
3 Pole 150A Contactors - MC-150A-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 6532534 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 120 volts
Motor Voltage 127 volts
View Details