multicomp PRO Rocker Switch, Spst, 3A, 250V, Panel; Switch Operation Multicomp Pro MCMRA-1-KKFTC

Description
ROCKER SWITCH, SPST, 3A, 250V, PANEL; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, SPST, 3A, 250V, PANEL; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Spst, 3A, 250V, Panel; Switch Operation Multicomp Pro - 69AC6087 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 3A, 250V, Panel; Switch Operation Multicomp Pro
69AC6087
Rocker Switch, Spst, 3A, 250V, Panel; Switch Operation Multicomp Pro 69AC6087
ROCKER SWITCH, SPST, 3A, 250V, PANEL; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:3A RoHS Compliant: Yes

ROCKER SWITCH, SPST, 3A, 250V, PANEL; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 69AC6087
Product Name Rocker Switch, Spst, 3A, 250V, Panel; Switch Operation Multicomp Pro
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 9132724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
A8A Rocker Switch - A8A-213-1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers