multicomp PRO Aluminum Electrolytic Capacitor 2.2Uf, 63V, 20%, Radial; Capacitance Multicomp Pro MCMR63V225M4X7

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 63V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:1.5mmRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 63V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:1.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2.2Uf, 63V, 20%, Radial; Capacitance Multicomp Pro - 38K4760 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2.2Uf, 63V, 20%, Radial; Capacitance Multicomp Pro
38K4760
Aluminum Electrolytic Capacitor 2.2Uf, 63V, 20%, Radial; Capacitance Multicomp Pro 38K4760
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 63V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:1.5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 63V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:1.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K4760
Product Name Aluminum Electrolytic Capacitor 2.2Uf, 63V, 20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Features Polarized
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details