multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 680 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MCMR12X6800FTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 680 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 680 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 680 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 86T4040 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 680 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
86T4040
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 680 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 86T4040
Surface Mount Chip Resistor, Ceramic, MCMR Series, 680 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 680 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4040
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 680 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573192 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details