multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 5.1 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro MCMR12X512 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 5.1 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 5.1 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 5.1 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro - 86T4032 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 5.1 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro
86T4032
Surface Mount Thick Film Resistor, Mcmr Series, 5.1 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro 86T4032
Surface Mount Thick Film Resistor, MCMR Series, 5.1 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 5.1 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4032
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 5.1 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details