multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 10 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MCMR12X100 JTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 10 ohm, 250 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 10 ohm, 250 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 10 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 86T3979 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 10 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
86T3979
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 10 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 86T3979
Surface Mount Chip Resistor, Ceramic, MCMR Series, 10 ohm, 250 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 10 ohm, 250 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3979
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 10 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details