multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 51 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCMR08X510 JTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 51 ohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 51 ohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 51 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 86T3905 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 51 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
86T3905
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 51 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 86T3905
Surface Mount Chip Resistor, Ceramic, MCMR Series, 51 ohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 51 ohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3905
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 51 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details