multicomp PRO Res, 47K, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro MCMR08X4702FTL

Description
RES, 47K, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 47K, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro - 22AC4517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro
22AC4517
Res, 47K, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro 22AC4517
RES, 47K, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 47K, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 47 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 86T3894 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 47 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
86T3894
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 47 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 86T3894
Surface Mount Chip Resistor, Ceramic, MCMR Series, 47 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 47 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 22AC4517 86T3894
Product Name Res, 47K, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Ceramic, Mcmr Series, 47 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Ceramic Composition
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 47000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details