multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 330 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCMR08X331 JTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 330 ohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 330 ohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 330 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 86T3861 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 330 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
86T3861
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 330 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 86T3861
Surface Mount Chip Resistor, Ceramic, MCMR Series, 330 ohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 330 ohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 5%, 0.125W, 0805; Resistor Case Style Multicomp Pro - 22AC4516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.125W, 0805; Resistor Case Style Multicomp Pro
22AC4516
Res, 330R, 5%, 0.125W, 0805; Resistor Case Style Multicomp Pro 22AC4516
RES, 330R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:330ohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 330R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:330ohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3861 22AC4516
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 330 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Res, 330R, 5%, 0.125W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805
Standards and Certifications RoHS RoHS
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details