multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 3 Kohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCMR08X302 JTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 3 kohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 3 kohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 3 Kohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 86T3852 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 3 Kohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
86T3852
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 3 Kohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 86T3852
Surface Mount Chip Resistor, Ceramic, MCMR Series, 3 kohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 3 kohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3852
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 3 Kohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8664FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details