multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 30 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCMR08X3002FTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 30 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 30 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 30 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 86T3849 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 30 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
86T3849
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 30 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 86T3849
Surface Mount Chip Resistor, Ceramic, MCMR Series, 30 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 30 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3849
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 30 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3574FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details