multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCMR08X2201FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 2.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 2.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T3814 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T3814
Surface Mount Thick Film Resistor, Mcmr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T3814
Surface Mount Thick Film Resistor, MCMR Series, 2.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 2.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro - 22AC4514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro
22AC4514
Res, 2K2, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro 22AC4514
RES, 2K2, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K2, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3814 22AC4514
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro Res, 2K2, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details