multicomp PRO Res, Aec-Q200, 10K, 5%, 0.125W, 0805; Resistance Multicomp Pro MCMR08X103 JTL

Description
RES, AEC-Q200, 10K, 5%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 10K, 5%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 10K, 5%, 0.125W, 0805; Resistance Multicomp Pro - 86T3742 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 5%, 0.125W, 0805; Resistance Multicomp Pro
86T3742
Res, Aec-Q200, 10K, 5%, 0.125W, 0805; Resistance Multicomp Pro 86T3742
RES, AEC-Q200, 10K, 5%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes

RES, AEC-Q200, 10K, 5%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.125W, 0805; Resistor Case Style Multicomp Pro - 12AC1595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.125W, 0805; Resistor Case Style Multicomp Pro
12AC1595
Res, 10K, 5%, 0.125W, 0805; Resistor Case Style Multicomp Pro 12AC1595
RES, 10K, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 10K, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3742 12AC1595
Product Name Res, Aec-Q200, 10K, 5%, 0.125W, 0805; Resistance Multicomp Pro Res, 10K, 5%, 0.125W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details