multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 90.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro MCMR06X9092FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 90.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 90.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 90.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T3712 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 90.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T3712
Surface Mount Thick Film Resistor, Mcmr Series, 90.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T3712
Surface Mount Thick Film Resistor, MCMR Series, 90.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 90.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3712
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 90.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details