multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 5.6 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMR06X5601FTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 5.6 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 5.6 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 5.6 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 86T3675 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 5.6 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
86T3675
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 5.6 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 86T3675
Surface Mount Chip Resistor, Ceramic, MCMR Series, 5.6 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 5.6 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro - 12AC1581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro
12AC1581
Res, 5K6, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro 12AC1581
RES, 5K6, 1%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5K6, 1%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3675 12AC1581
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 5.6 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Res, 5K6, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603
Standards and Certifications RoHS RoHS
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD204JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers