multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 4.75 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro MCMR06X4751FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 4.75 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 4.75 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 4.75 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T3656 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 4.75 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T3656
Surface Mount Thick Film Resistor, Mcmr Series, 4.75 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T3656
Surface Mount Thick Film Resistor, MCMR Series, 4.75 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 4.75 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3656
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 4.75 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details