multicomp PRO Res, 4K7, 5%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro MCMR06X472 JTL

Description
RES, 4K7, 5%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 5%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 5%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro - 12AC1577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro
12AC1577
Res, 4K7, 5%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro 12AC1577
RES, 4K7, 5%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 4K7, 5%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 4.7 Kohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 86T3653 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 4.7 Kohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
86T3653
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 4.7 Kohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 86T3653
Surface Mount Chip Resistor, Ceramic, MCMR Series, 4.7 kohm, 100 mW, 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 4.7 kohm, 100 mW, 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1577 86T3653
Product Name Res, 4K7, 5%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Ceramic, Mcmr Series, 4.7 Kohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Ceramic Composition
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details