multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 40.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro MCMR06X4022FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 40.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 40.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 40.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T3637 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 40.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T3637
Surface Mount Thick Film Resistor, Mcmr Series, 40.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T3637
Surface Mount Thick Film Resistor, MCMR Series, 40.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 40.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3637
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 40.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details