multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Ohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMR06X101 JTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 100 ohm, 100 mW, 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 100 ohm, 100 mW, 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Ohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 86T3509 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Ohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
86T3509
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Ohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 86T3509
Surface Mount Chip Resistor, Ceramic, MCMR Series, 100 ohm, 100 mW, 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 100 ohm, 100 mW, 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3509
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Ohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details