multicomp PRO Res, 4K87, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro MCMR04X4871FTL

Description
RES, 4K87, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.87kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 4K87, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.87kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K87, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1513
Res, 4K87, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1513
RES, 4K87, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.87kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K87, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.87kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcmr Series, 4.87 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T3266 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 4.87 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T3266
Surface Mount Thick Film Resistor, Mcmr Series, 4.87 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T3266
Surface Mount Thick Film Resistor, MCMR Series, 4.87 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 4.87 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1513 86T3266
Product Name Res, 4K87, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcmr Series, 4.87 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 4870 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details