multicomp PRO Res, Aec-Q200, 47K, 1%, 0.0625W, 0402; Resistance Multicomp Pro MCMR04X4702FTL

Description
RES, AEC-Q200, 47K, 1%, 0.0625W, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 47K, 1%, 0.0625W, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 47K, 1%, 0.0625W, 0402; Resistance Multicomp Pro - 86T3253 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 47K, 1%, 0.0625W, 0402; Resistance Multicomp Pro
86T3253
Res, Aec-Q200, 47K, 1%, 0.0625W, 0402; Resistance Multicomp Pro 86T3253
RES, AEC-Q200, 47K, 1%, 0.0625W, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes

RES, AEC-Q200, 47K, 1%, 0.0625W, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 47K, 1%, 0.0625W, 0402; Resistance Multicomp Pro - 12AC1511 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 47K, 1%, 0.0625W, 0402; Resistance Multicomp Pro
12AC1511
Res, Aec-Q200, 47K, 1%, 0.0625W, 0402; Resistance Multicomp Pro 12AC1511
RES, AEC-Q200, 47K, 1%, 0.0625W, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes

RES, AEC-Q200, 47K, 1%, 0.0625W, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3253
Product Name Res, Aec-Q200, 47K, 1%, 0.0625W, 0402; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers