multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 430 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCMR04X4303FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 430 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 430 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 430 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T3223 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 430 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T3223
Surface Mount Thick Film Resistor, Mcmr Series, 430 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T3223
Surface Mount Thick Film Resistor, MCMR Series, 430 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 430 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1507
Res, 430K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1507
RES, 430K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:430kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 430K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:430kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3223 12AC1507
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 430 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro Res, 430K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 430000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details