multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 357 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCMR04X3570FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 357 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 357 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 357 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T3154 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 357 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T3154
Surface Mount Thick Film Resistor, Mcmr Series, 357 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T3154
Surface Mount Thick Film Resistor, MCMR Series, 357 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 357 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3154
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 357 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details