Surface Mount Chip Resistor, Ceramic, MCMR Series, 33 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
RES, 33R, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 86T3127 | 12AC1498 |
| Product Name | Surface Mount Chip Resistor, Ceramic, Mcmr Series, 33 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro | Res, 33R, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Ceramic Composition | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402 |
| Standards and Certifications | RoHS | |
| Resistance Range | 33 ohms |