multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 3 Kohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MCMR04X302 JTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 3 kohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 3 kohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 3 Kohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 86T3109 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 3 Kohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
86T3109
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 3 Kohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 86T3109
Surface Mount Chip Resistor, Ceramic, MCMR Series, 3 kohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 3 kohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3109
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 3 Kohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers