multicomp PRO Res, 27R, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro MCMR04X27R0FTL

Description
RES, 27R, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:27ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 27R, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:27ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27R, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1491
Res, 27R, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1491
RES, 27R, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:27ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 27R, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:27ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 27 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 86T3061 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 27 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
86T3061
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 27 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 86T3061
Surface Mount Chip Resistor, Ceramic, MCMR Series, 27 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 27 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1491 86T3061
Product Name Res, 27R, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Ceramic, Mcmr Series, 27 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Ceramic Composition
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 27 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567827 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers