multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 2.15 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCMR04X2151FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 2.15 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCMR Series, 2.15 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the MCMR Series features a resistance value of 2.15 kΩ with a tolerance of ±1%. It has a maximum power dissipation of 62.5 mW and can operate at a maximum voltage of 50 V. This resistor is RoHS compliant and constructed with a high-grade ceramic body, ensuring reliability and stability. It is suitable for various applications, including automotive, consumer electronics, and telecommunications. The resistor is also AEC-Q200 compliant, indicating its suitability for automotive applications. The product undergoes 100% CCD inspection and is designed to be sulfuration resistant, enhancing its durability in challenging environments.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the MCMR Series features a resistance value of 2.15 kΩ with a tolerance of ±1%. It has a maximum power dissipation of 62.5 mW and can operate at a maximum voltage of 50 V. This resistor is RoHS compliant and constructed with a high-grade ceramic body, ensuring reliability and stability. It is suitable for various applications, including automotive, consumer electronics, and telecommunications. The resistor is also AEC-Q200 compliant, indicating its suitability for automotive applications. The product undergoes 100% CCD inspection and is designed to be sulfuration resistant, enhancing its durability in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 2.15 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T2991 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 2.15 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T2991
Surface Mount Thick Film Resistor, Mcmr Series, 2.15 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T2991
Surface Mount Thick Film Resistor, MCMR Series, 2.15 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 2.15 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T2991
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 2.15 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details