multicomp PRO Res, 20K5, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro MCMR04X2052FTL

Description
RES, 20K5, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:20.5kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 20K5, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:20.5kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K5, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1479
Res, 20K5, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1479
RES, 20K5, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:20.5kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 20K5, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:20.5kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcmr Series, 20.5 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T2982 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 20.5 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T2982
Surface Mount Thick Film Resistor, Mcmr Series, 20.5 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T2982
Surface Mount Thick Film Resistor, MCMR Series, 20.5 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 20.5 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1479 86T2982
Product Name Res, 20K5, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcmr Series, 20.5 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 20500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details